TE Connectivity Through Hole Resistors FRN25JR22

Description
TE Connectivity FRN25JR22
Request a Quote Datasheet
Description
TE Connectivity FRN25JR22
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2671547 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2671547
Through Hole Resistors 2671547
TE Connectivity FRN25JR22

TE Connectivity FRN25JR22

Supplier's Site
Through Hole Resistors - 2671547P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2671547P
Through Hole Resistors 2671547P
TE Connectivity FRN25JR22

TE Connectivity FRN25JR22

Supplier's Site
Through Hole Resistors - 1614760 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1614760
Through Hole Resistors 1614760
TE Connectivity FRN25JR22

TE Connectivity FRN25JR22

Supplier's Site
0.22 Ohm 250V Resistor - 53-FRN25JR22 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.22 Ohm 250V Resistor
53-FRN25JR22
0.22 Ohm 250V Resistor 53-FRN25JR22
Fusible Resistor, 0.22 Ohm, 5%, 250V, Thin Film, Axial Product overview: FRN25JR22 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22 Ohm, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.22 Ohm, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-FRN25JR22 can be used for catalog matching and distributor lookup.

Fusible Resistor, 0.22 Ohm, 5%, 250V, Thin Film, Axial Product overview: FRN25JR22 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22 Ohm, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.22 Ohm, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-FRN25JR22 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thin Film, 0R22, 5%, 250V, Axial; Resistance Neohm Te Connectivity - 55T6328 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 0R22, 5%, 250V, Axial; Resistance Neohm Te Connectivity
55T6328
Res, Thin Film, 0R22, 5%, 250V, Axial; Resistance Neohm Te Connectivity 55T6328
RES, THIN FILM, 0R22, 5%, 250V, AXIAL; Resistance:0.22ohm; Product Range:FRN Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Thin Film RoHS Compliant: Yes

RES, THIN FILM, 0R22, 5%, 250V, AXIAL; Resistance:0.22ohm; Product Range:FRN Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Thin Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 2671547 2671547P 53-FRN25JR22 55T6328
Product Name Through Hole Resistors Through Hole Resistors 0.22 Ohm 250V Resistor Res, Thin Film, 0R22, 5%, 250V, Axial; Resistance Neohm Te Connectivity
Technology / Construction Thin film Thin Film (Chip); Thin Film THIN FILM Thin Film (Chip)
Mounting / Packaging ThroughHole ThroughHole Axial Leaded
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 0.2200 ohms 0.2200 ohms 0.2200 ohms
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details