TE Connectivity Frn25 5% 330R Neohm - Te Connectivity FRN25J330R

Description
FRN25 5% 330R
Description
FRN25 5% 330R
Datasheet
Datasheet Summary
Powered by GS/AI

The FRN25 5% 330R Neohm resistor from Te Connectivity is a fusible leaded resistor designed for safety-critical and circuit protection applications. It features a resistive film sputtered onto a ceramic element, with metal end caps and tinned copper lead wires. The resistor is coated with a flame-proof cement and is tested for value and tolerance. It has a rated power of 0.25 watts at 70°C and a resistance value of 330 ohms with a tolerance of 5%. The resistor can withstand overload conditions, fusing in less than 60 seconds at 16 times its rated power. It operates within a temperature range of -55°C to +155°C and has a maximum permitted element voltage of 250 volts. The FRN25 is suitable for automatic insertion equipment and is typically supplied in taped 'ammo' boxes containing 4,000 pieces.

Datasheet Summary
Powered by GS/AI

The FRN25 5% 330R Neohm resistor from Te Connectivity is a fusible leaded resistor designed for safety-critical and circuit protection applications. It features a resistive film sputtered onto a ceramic element, with metal end caps and tinned copper lead wires. The resistor is coated with a flame-proof cement and is tested for value and tolerance. It has a rated power of 0.25 watts at 70°C and a resistance value of 330 ohms with a tolerance of 5%. The resistor can withstand overload conditions, fusing in less than 60 seconds at 16 times its rated power. It operates within a temperature range of -55°C to +155°C and has a maximum permitted element voltage of 250 volts. The FRN25 is suitable for automatic insertion equipment and is typically supplied in taped 'ammo' boxes containing 4,000 pieces.

Suppliers

Company
Product
Description
Supplier Links
Frn25 5% 330R Neohm - Te Connectivity - 95X3087 - Newark, An Avnet Company
Chicago, IL, United States
Frn25 5% 330R Neohm - Te Connectivity
95X3087
Frn25 5% 330R Neohm - Te Connectivity 95X3087
FRN25 5% 330R

FRN25 5% 330R

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95X3087
Product Name Frn25 5% 330R Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products