TE Connectivity Relay, Signal, Dpdt, 5Vdc, 2A, Tht; Coil Voltage Axicom Te Connectivity FP2 D3009

Description
RELAY, SIGNAL, DPDT, 5VDC, 2A, THT; Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:FP2 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:250V RoHS Compliant: Yes
Datasheet
Description
RELAY, SIGNAL, DPDT, 5VDC, 2A, THT; Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:FP2 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Signal, Dpdt, 5Vdc, 2A, Tht; Coil Voltage Axicom Te Connectivity - 48W0163 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Dpdt, 5Vdc, 2A, Tht; Coil Voltage Axicom Te Connectivity
48W0163
Relay, Signal, Dpdt, 5Vdc, 2A, Tht; Coil Voltage Axicom Te Connectivity 48W0163
RELAY, SIGNAL, DPDT, 5VDC, 2A, THT; Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:FP2 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:250V RoHS Compliant: Yes

RELAY, SIGNAL, DPDT, 5VDC, 2A, THT; Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:FP2 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 48W0163
Product Name Relay, Signal, Dpdt, 5Vdc, 2A, Tht; Coil Voltage Axicom Te Connectivity
Mounting PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Relay - 700-CF400C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
8A Forcibly Guided Relay - CHSR2 series - Churod Americas, Inc.
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Double Pole (DP)
Throw Single Throw
View Details
Automotive Relays - FBR53-LE - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details