Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 997815-FP2 D3009
Termination: Through Hole
Contact Material: Gold
Length: 10 mm
Contact Plating: Gold
Coil Resistance: 178 Ω
Switching Voltage: 250 V
Coil Power: 140 mW
Height: 5.65 mm
Weight: 2 g
Number of Pins: 10
Width: 9.02 mm
Categories: OEM Parts(F-I)
Alternative Parts (Cross-Reference): FP2 D3009FP2-D3009; FP2D3009;
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 6 mm
Mount: PCB
RoHS: Compliant
Min Operating Temperature: -55 °C
Throw Configuration: DPDT
Coil Voltage (DC): 5 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 997815-FP2 D3009 |
| Product Name | OEM Parts - OEM Parts (F - I) - FP2 D3009 |