Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1059587-FP2 D3002
Row Spacing: 7.62 mm
Termination: Through Hole
Contact Material: Gold, Silver
Length: 10 mm
Contact Plating: Gold
Coil Resistance: 1.028 kΩ
Switching Voltage: 250 V
Coil Power: 140 mW
Height: 5.65 mm
Weight: 2 g
Number of Pins: 10
Width: 9.02 mm
Categories: OEM Parts(F-I)
Alternative Parts (Cross-Reference): FP2 D3002FP2 D3002.; FP2-D3002; FP2D3002;
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 6 mm
Mount: PCB
RoHS: Compliant
Min Operating Temperature: -55 °C
Lead Pitch: 2.54 mm
Coil Voltage (DC): 12 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1059587-FP2 D3002 |
| Product Name | OEM Parts - OEM Parts (F - I) - FP2 D3002 |