TE Connectivity Relay, Pcb Dpco 12Vdc; Coil Voltage Vdc Nom Axicom Te Connectivity FP2 D3002

Description
RELAY, PCB DPCO 12VDC; Coil Voltage VDC Nom:12V; Coil Resistance:1.028kohm ; External Width:9.02mm; External Depth:14.02mm; Approval Bodies:IEC; Approval Category:UL Recognised; Contact Configuration:DPCO; Contact Current AC Max:2A; RoHS Compliant: Yes
Description
RELAY, PCB DPCO 12VDC; Coil Voltage VDC Nom:12V; Coil Resistance:1.028kohm ; External Width:9.02mm; External Depth:14.02mm; Approval Bodies:IEC; Approval Category:UL Recognised; Contact Configuration:DPCO; Contact Current AC Max:2A; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Relay, Pcb Dpco 12Vdc; Coil Voltage Vdc Nom Axicom Te Connectivity - 25M9510 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Pcb Dpco 12Vdc; Coil Voltage Vdc Nom Axicom Te Connectivity
25M9510
Relay, Pcb Dpco 12Vdc; Coil Voltage Vdc Nom Axicom Te Connectivity 25M9510
RELAY, PCB DPCO 12VDC; Coil Voltage VDC Nom:12V; Coil Resistance:1.028kohm ; External Width:9.02mm; External Depth:14.02mm; Approval Bodies:IEC; Approval Category:UL Recognised; Contact Configuration:DPCO; Contact Current AC Max:2A; RoHS Compliant: Yes

RELAY, PCB DPCO 12VDC; Coil Voltage VDC Nom:12V; Coil Resistance:1.028kohm; External Width:9.02mm; External Depth:14.02mm; Approval Bodies:IEC; Approval Category:UL Recognised; Contact Configuration:DPCO; Contact Current AC Max:2A; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 25M9510
Product Name Relay, Pcb Dpco 12Vdc; Coil Voltage Vdc Nom Axicom Te Connectivity
Poles Double Pole (DP)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Relay - 700-CF220Q - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
12-20A Miniature Latching Relay - CHI03L Series - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw (optional feature); Double Throw (optional feature)
View Details
Power Relays - FTR-F3 5A, TV-3, TV-5 - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details