TE Connectivity Force Sensors FN9620-M-2KN

Description
Electrical Characteristics Full Scale Range (LBF) : 100 - 2000 Full Scale Range (NEWT) : 500 - 10000 Supply Voltage Range (VDC) : 10 Industry Standards IP Rating : IP68 Operation/Applicatio n Output Signal Details : ±1 mV/V, ±2 mV/V Other Force Direction : Tension, Compression Product Type Features Force Sensor Type : Force Load Cells Usage Conditions Accuracy (PCTFS) : ±.5 Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Full Scale Range (LBF) : 100 - 2000 Full Scale Range (NEWT) : 500 - 10000 Supply Voltage Range (VDC) : 10 Industry Standards IP Rating : IP68 Operation/Applicatio n Output Signal Details : ±1 mV/V, ±2 mV/V Other Force Direction : Tension, Compression Product Type Features Force Sensor Type : Force Load Cells Usage Conditions Accuracy (PCTFS) : ±.5 Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Sensors - FN9620-M-2KN - TE Connectivity
Berwyn, PA, United States
Force Sensors
FN9620-M-2KN
Force Sensors FN9620-M-2KN
Electrical Characteristics Full Scale Range (LBF) : 100 - 2000 Full Scale Range (NEWT) : 500 - 10000 Supply Voltage Range (VDC) : 10 Industry Standards IP Rating : IP68 Operation/Applicatio n Output Signal Details : ±1 mV/V, ±2 mV/V Other Force Direction : Tension, Compression Product Type Features Force Sensor Type : Force Load Cells Usage Conditions Accuracy (PCTFS) : ±.5 Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]

Electrical Characteristics


  • Full Scale Range (LBF) : 100 - 2000
  • Full Scale Range (NEWT) : 500 - 10000
  • Supply Voltage Range (VDC) : 10

Industry Standards


  • IP Rating : IP68

Operation/Application


  • Output Signal Details : ±1 mV/V, ±2 mV/V

Other


  • Force Direction : Tension, Compression

Product Type Features


  • Force Sensor Type : Force Load Cells

Usage Conditions


  • Accuracy (PCTFS) : ±.5
  • Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Buy Now Datasheet
Force Sensors, Load Cells - Industrial - 223-FN9620-M-2KN-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
223-FN9620-M-2KN-ND
Force Sensors, Load Cells - Industrial 223-FN9620-M-2KN-ND
FN9620-M-2KN

FN9620-M-2KN

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Force and Load Sensors Force and Load Sensors
Product Number FN9620-M-2KN 223-FN9620-M-2KN-ND
Product Name Force Sensors Force Sensors, Load Cells - Industrial
Operating Temperature -40 to 194 F (-40 to 90 C)
Unlock Full Specs
to access all available technical data

Similar Products

Force Sensors - 20010186-02 - TE Connectivity
Specs
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details
2 suppliers
Force Sensors - 20009605-64 - TE Connectivity
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Force Sensors, Load Cells - Industrial - 223-EFN25-1KN-S20006-ND - DigiKey
Specs
Force Rating 225 lbs (102 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details
Force Sensors - 20006003-00 - TE Connectivity
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details