TE Connectivity Force Sensors FN9620-M-10KN

Description
Electrical Characteristics Supply Voltage Range (VDC) : 10 Industry Standards IP Rating : IP68 Operation/Applicatio n Output Signal Details : ±2 mV/V, ±1 mV/V Other Force Direction : Tension, Compression Product Type Features Force Sensor Type : Force Load Cells Usage Conditions Accuracy (PCTFS) : ±.5 Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Supply Voltage Range (VDC) : 10 Industry Standards IP Rating : IP68 Operation/Applicatio n Output Signal Details : ±2 mV/V, ±1 mV/V Other Force Direction : Tension, Compression Product Type Features Force Sensor Type : Force Load Cells Usage Conditions Accuracy (PCTFS) : ±.5 Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Sensors - FN9620-M-10KN - TE Connectivity
Berwyn, PA, United States
Force Sensors
FN9620-M-10KN
Force Sensors FN9620-M-10KN
Electrical Characteristics Supply Voltage Range (VDC) : 10 Industry Standards IP Rating : IP68 Operation/Applicatio n Output Signal Details : ±2 mV/V, ±1 mV/V Other Force Direction : Tension, Compression Product Type Features Force Sensor Type : Force Load Cells Usage Conditions Accuracy (PCTFS) : ±.5 Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]

Electrical Characteristics


  • Supply Voltage Range (VDC) : 10

Industry Standards


  • IP Rating : IP68

Operation/Application


  • Output Signal Details : ±2 mV/V, ±1 mV/V

Other


  • Force Direction : Tension, Compression

Product Type Features


  • Force Sensor Type : Force Load Cells

Usage Conditions


  • Accuracy (PCTFS) : ±.5
  • Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Buy Now Datasheet
Force Sensors, Load Cells - Industrial - 223-FN9620-M-10KN-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
223-FN9620-M-10KN-ND
Force Sensors, Load Cells - Industrial 223-FN9620-M-10KN-ND
FN9620-M-10KN

FN9620-M-10KN

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Force and Load Sensors Force and Load Sensors
Product Number FN9620-M-10KN 223-FN9620-M-10KN-ND
Product Name Force Sensors Force Sensors, Load Cells - Industrial
Operating Temperature -40 to 194 F (-40 to 90 C)
Unlock Full Specs
to access all available technical data

Similar Products

Force Sensors - 11025984-00 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Force Sensors - 10217873-00 - TE Connectivity
Specs
Operating Temperature -67 to 347 F (-55 to 175 C)
View Details
Force Sensors - 10201508-00 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Force Sensors - EFN26-25KN-S00001 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers