TE Connectivity Feed Through, Pass Through Capacitors FN7562-32-M4

Description
0.1µF Feed Through Capacitor 650V 32A 0.62mOhm (Typ) Axial - Threaded Terminals
Request a Quote Datasheet
Description
0.1µF Feed Through Capacitor 650V 32A 0.62mOhm (Typ) Axial - Threaded Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - FN7562-32-M4-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
FN7562-32-M4-ND
Feed Through, Pass Through Capacitors FN7562-32-M4-ND
0.1µF Feed Through Capacitor 650V 32A 0.62mOhm (Typ) Axial - Threaded Terminals

0.1µF Feed Through Capacitor 650V 32A 0.62mOhm (Typ) Axial - Threaded Terminals

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number FN7562-32-M4-ND
Product Name Feed Through, Pass Through Capacitors
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 100 C (-40 to 212 F)
Capacitance Range 0.1000 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C135U7R5DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100100JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers