TE Connectivity Feed Through, Pass Through Capacitors FN7514-32-M4

Description
0.1µF Feed Through Capacitor 1000V (1kV) 32A 0.58mOhm (Typ) Axial - Threaded Terminals
Request a Quote Datasheet
Description
0.1µF Feed Through Capacitor 1000V (1kV) 32A 0.58mOhm (Typ) Axial - Threaded Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 817-1734-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
817-1734-ND
Feed Through, Pass Through Capacitors 817-1734-ND
0.1µF Feed Through Capacitor 1000V (1kV) 32A 0.58mOhm (Typ) Axial - Threaded Terminals

0.1µF Feed Through Capacitor 1000V (1kV) 32A 0.58mOhm (Typ) Axial - Threaded Terminals

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 817-1734-ND
Product Name Feed Through, Pass Through Capacitors
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 100 C (-40 to 212 F)
Capacitance Range 0.1000 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N101F500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers