4700pF Feed Through Capacitor 1000V (1kV) 10A 0.8mOhm (Typ) Axial - Threaded Terminals
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 817-1730-ND |
| Product Name | Feed Through, Pass Through Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Capacitance Tolerance | 20 (+/- %) |