TE Connectivity Feed Through, Pass Through Capacitors FN7510-16-M4

Description
4700pF Feed Through Capacitor 1000V (1kV) 16A 0.5mOhm (Typ) Axial - Threaded Terminals
Request a Quote Datasheet
Description
4700pF Feed Through Capacitor 1000V (1kV) 16A 0.5mOhm (Typ) Axial - Threaded Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 817-1728-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
817-1728-ND
Feed Through, Pass Through Capacitors 817-1728-ND
4700pF Feed Through Capacitor 1000V (1kV) 16A 0.5mOhm (Typ) Axial - Threaded Terminals

4700pF Feed Through Capacitor 1000V (1kV) 16A 0.5mOhm (Typ) Axial - Threaded Terminals

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 817-1728-ND
Product Name Feed Through, Pass Through Capacitors
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 100 C (-40 to 212 F)
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U020BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Ceramic Capacitors - 1608-1252-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details