TE Connectivity Power Line Filter Modules FN2560-1-04-C11

Description
Single Phase EMC/EMI Line Filter 1A 300VAC DC ~ 60Hz Two Stage Wire Leads
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 1A 300VAC DC ~ 60Hz Two Stage Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 817-FN2560-1-04-C11-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
817-FN2560-1-04-C11-ND
Power Line Filter Modules 817-FN2560-1-04-C11-ND
Single Phase EMC/EMI Line Filter 1A 300VAC DC ~ 60Hz Two Stage Wire Leads

Single Phase EMC/EMI Line Filter 1A 300VAC DC ~ 60Hz Two Stage Wire Leads

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category EMI Filters and RFI Filters
Product Number 817-FN2560-1-04-C11-ND
Product Name Power Line Filter Modules
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60060A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Power Line EMC Filters - RTHN-5040 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2
Rated Voltage 500 volts
View Details
3 suppliers
Power Entry Module W/filter, 4A, Qc; Connector Type Schurter - 69AC4210 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 4 amps
View Details
Power Line Filters - 2378751 - RS Components, Ltd.
Specs
Filter Type Three Phase
Standards and Certifications RoHS
View Details