TE Connectivity Power Line Filter Modules FN2090-12-06

Description
Single Phase EMC/EMI Line Filter 12A 110V, 250VAC DC ~ 400Hz Two Stage Quick Connect
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 12A 110V, 250VAC DC ~ 400Hz Two Stage Quick Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 817-1332-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
817-1332-ND
Power Line Filter Modules 817-1332-ND
Single Phase EMC/EMI Line Filter 12A 110V, 250VAC DC ~ 400Hz Two Stage Quick Connect

Single Phase EMC/EMI Line Filter 12A 110V, 250VAC DC ~ 400Hz Two Stage Quick Connect

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category EMI Filters and RFI Filters
Product Number 817-1332-ND
Product Name Power Line Filter Modules
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line EMC Filters - RTHN-5006 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2
Rated Voltage 500 volts
View Details
3 suppliers
Power Line Filter Modules - 486-3-123-542-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers
Common-mode EMI filter for differential channels with integrated ESD protection - PCMF3HDMI14SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
2 suppliers
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60060A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details