TE Connectivity Connectors, Interconnects - Circular Connectors - Accessories FLX40-021-08

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Connectors, Interconnects - Circular Connectors - Accessories - 1105072-FLX40-021-08 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Accessories
1105072-FLX40-021-08
Connectors, Interconnects - Circular Connectors - Accessories 1105072-FLX40-021-08
Win Source Part Number: 1105072-FLX40-021-08 Category: Connectors, Interconnects>Circul ar Connectors - Accessories Color: Olive Drab Package: Bulk Accessory Type: Alignment Disc For Use With/Related Products: Hexashield F EMI Termination System Standard Package: 1 Material: Aluminum Alloy Alternative Parts (Cross-Reference): FLX40-021-08CP5996-0 00; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.90.4000 Mfr: TE Connectivity Raychem Cable Protection Other Names: CP5996-000 Base Product Number: FLX40

Win Source Part Number: 1105072-FLX40-021-08
Category: Connectors, Interconnects>Circular Connectors - Accessories
Color: Olive Drab
Package: Bulk
Accessory Type: Alignment Disc
For Use With/Related Products: Hexashield F EMI Termination System
Standard Package: 1
Material: Aluminum Alloy
Alternative Parts (Cross-Reference): FLX40-021-08CP5996-000;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.90.4000
Mfr: TE Connectivity Raychem Cable Protection
Other Names: CP5996-000
Base Product Number: FLX40

Buy Now Datasheet
Flx40-021-08 Raychem - Te Connectivity - 35AC2130 - Newark, An Avnet Company
Chicago, IL, United States
Flx40-021-08 Raychem - Te Connectivity
35AC2130
Flx40-021-08 Raychem - Te Connectivity 35AC2130
FLX40-021-08

FLX40-021-08

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number FLX40-021-08 1105072-FLX40-021-08 35AC2130
Product Name Connectors, Interconnects - Circular Connectors - Accessories Flx40-021-08 Raychem - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-716-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details