TE Connectivity ™ Cables, Wires Fiber Optic Cables - FLT0111-0.50-0 FLT0111-0.50-0

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059281-FLT0111-0.50 -0 Color: Black Voltage Rating: 600 V Length: 100 m Number of Conductors: 1 Insulation Material: Polyalkene Weight: 6.63 kg Conductor Material: Copper, Tin Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): FLT0111-0.50-0915485 3001; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -65 °C Voltage Rating (DC): 600 V Wire/Cable Gauge: 21 AWG ELV: Compliant Wire/Cable Diameter: 1.27 mm Outside Diameter: 1.31 mm Conductor Diameter: 889 µm Number of Strands: 19 Wire/Cable Color: Black
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059281-FLT0111-0.50 -0 Color: Black Voltage Rating: 600 V Length: 100 m Number of Conductors: 1 Insulation Material: Polyalkene Weight: 6.63 kg Conductor Material: Copper, Tin Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): FLT0111-0.50-0915485 3001; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -65 °C Voltage Rating (DC): 600 V Wire/Cable Gauge: 21 AWG ELV: Compliant Wire/Cable Diameter: 1.27 mm Outside Diameter: 1.31 mm Conductor Diameter: 889 µm Number of Strands: 19 Wire/Cable Color: Black
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - FLT0111-0.50-0 - FLT0111-0.50-0 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - FLT0111-0.50-0
FLT0111-0.50-0
Cables, Wires Fiber Optic Cables - FLT0111-0.50-0 FLT0111-0.50-0
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059281-FLT0111-0.50 -0 Color: Black Voltage Rating: 600 V Length: 100 m Number of Conductors: 1 Insulation Material: Polyalkene Weight: 6.63 kg Conductor Material: Copper, Tin Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): FLT0111-0.50-0915485 3001; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -65 °C Voltage Rating (DC): 600 V Wire/Cable Gauge: 21 AWG ELV: Compliant Wire/Cable Diameter: 1.27 mm Outside Diameter: 1.31 mm Conductor Diameter: 889 µm Number of Strands: 19 Wire/Cable Color: Black

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1059281-FLT0111-0.50-0
Color: Black
Voltage Rating: 600 V
Length: 100 m
Number of Conductors: 1
Insulation Material: Polyalkene
Weight: 6.63 kg
Conductor Material: Copper, Tin
Categories: Cables, Wires Fiber Optic Cables
Alternative Parts (Cross-Reference): FLT0111-0.50-09154853001;
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -65 °C
Voltage Rating (DC): 600 V
Wire/Cable Gauge: 21 AWG
ELV: Compliant
Wire/Cable Diameter: 1.27 mm
Outside Diameter: 1.31 mm
Conductor Diameter: 889 µm
Number of Strands: 19
Wire/Cable Color: Black

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number FLT0111-0.50-0
Product Name Cables, Wires Fiber Optic Cables - FLT0111-0.50-0
Unlock Full Specs
to access all available technical data

Similar Products

Co-doped Optical Fiber, Erbium-Ytterbium - F-DF1500Y - Newport MKS
Specs
Wavelength 1550 nm (15500 Å)
Numerical Aperture 0.2000 to 0.2400
Maximum Attenuation 200 dB/km (60.96 dB/1000 ft)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23P00010 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details