CABLE 2COND 22AWG Product overview: FLHTC0321-22-0/9 from TE Connectivity Raychem Cable Protection is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Multi-Conductor Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 473-FLHTC0321-22-0/9
2 (1 Pair Twisted) Conductor Multi-Conductor Cable 22 AWG
Manufacturer: TE Connectivity Raychem Cable Protection
Win Source Part Number: 1011077-FLHTC0321-22
Categories: Cables, Wires
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies |
| Product Number | 473-FLHTC0321-22-0/9 | FLHTC0321-22-0/9-ND | 1011077-FLHTC0321-22-0/9 |
| Product Name | Cable Assembly | Multiple Conductor Cables | Multiple Conductor Cables - FLHTC0321-22-0/9 |
| Standards / Certifications | RoHS | ||
| Rated Temperature | 200 C (392 F) | 200 C (392 F) | |
| Product Category | Cable | ||
| Cable Insulation | Tefzel |