TE Connectivity 600V Cable Assembly FLHTC0311-26-9CS3125

Description
HOOK-UP STRND 26AWG 600V WHITE Product overview: FLHTC0311-26-9CS3125 from TE Connectivity Raychem Cable Protection is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include Cable Assembly, Single Conductor Cables (Hook-Up Wire), electronic component, datasheet, replacement part, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 474-FLHTC0311-26-9CS 3125 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
HOOK-UP STRND 26AWG 600V WHITE Product overview: FLHTC0311-26-9CS3125 from TE Connectivity Raychem Cable Protection is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include Cable Assembly, Single Conductor Cables (Hook-Up Wire), electronic component, datasheet, replacement part, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 474-FLHTC0311-26-9CS 3125 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V Cable Assembly - 474-FLHTC0311-26-9CS3125 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V Cable Assembly
474-FLHTC0311-26-9CS3125
600V Cable Assembly 474-FLHTC0311-26-9CS3125
HOOK-UP STRND 26AWG 600V WHITE Product overview: FLHTC0311-26-9CS3125 from TE Connectivity Raychem Cable Protection is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include Cable Assembly, Single Conductor Cables (Hook-Up Wire), electronic component, datasheet, replacement part, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 474-FLHTC0311-26-9CS 3125 can be used for catalog matching and distributor lookup.

HOOK-UP STRND 26AWG 600V WHITE Product overview: FLHTC0311-26-9CS3125 from TE Connectivity Raychem Cable Protection is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include Cable Assembly, Single Conductor Cables (Hook-Up Wire), electronic component, datasheet, replacement part, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 474-FLHTC0311-26-9CS3125 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Cables, Wires - Single Conductor Cables (Hook-Up Wire)
958646-FLHTC0311-26-9CS3125
Cables, Wires - Single Conductor Cables (Hook-Up Wire) 958646-FLHTC0311-26-9CS3125
Win Source Part Number: 958646-FLHTC0311-26- 9CS3125 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: FlexLite HT Features: High Temperature Package: Bulk Wire Gauge: 26 AWG Cable Type: Hook-Up Voltage: 600V Standard Package: 1 Ratings: UL Style 3557 Conductor Strand: 19/38 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.031" (0.79mm) Jacket Color: White Jacket (Insulation) Thickness: 0.006" (0.15mm) Temperature Range - Operating: 200°C Alternative Parts (Cross-Reference): FLHTC0311-26-9CS3125 CA4511-000; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: CA4511-000 Base Product Number: FLHTC0311

Win Source Part Number: 958646-FLHTC0311-26-9CS3125
Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Series: FlexLite HT
Features: High Temperature
Package: Bulk
Wire Gauge: 26 AWG
Cable Type: Hook-Up
Voltage: 600V
Standard Package: 1
Ratings: UL Style 3557
Conductor Strand: 19/38
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated
Jacket (Insulation) Diameter: 0.031" (0.79mm)
Jacket Color: White
Jacket (Insulation) Thickness: 0.006" (0.15mm)
Temperature Range - Operating: 200°C
Alternative Parts (Cross-Reference): FLHTC0311-26-9CS3125CA4511-000;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: TE Connectivity Raychem Cable Protection
Other Names: CA4511-000
Base Product Number: FLHTC0311

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number 474-FLHTC0311-26-9CS3125 958646-FLHTC0311-26-9CS3125
Product Name 600V Cable Assembly Cables, Wires - Single Conductor Cables (Hook-Up Wire)
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

usb to db9 cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB; USB A
View Details
Standard Cable Assemblies - Bx6SM-Tcsc4(10) - Strainsert
Specs
Cable Length 10 ft (30.48 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3033/100-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details