TE Connectivity ™ Cables, Wires - Single Conductor Cables (Hook-Up Wire) FLHTC0311-14-5

Description
Win Source Part Number: 1039627-FLHTC0311-14 -5 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: FlexLite HT Features: High Temperature Package: Bulk Wire Gauge: 14 AWG Cable Type: Hook-Up Voltage: 600V Standard Package: 16,404 Ratings: UL Style 3557 Conductor Strand: 19/27 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.082" (2.08mm) Jacket Color: Green Jacket (Insulation) Thickness: 0.006" (0.15mm) Temperature Range - Operating: 200°C Alternative Parts (Cross-Reference): FLHTC0311-14-5563107 -000; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: 563107-000 Base Product Number: FLHTC0311
Request a Quote Datasheet
Description
Win Source Part Number: 1039627-FLHTC0311-14 -5 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: FlexLite HT Features: High Temperature Package: Bulk Wire Gauge: 14 AWG Cable Type: Hook-Up Voltage: 600V Standard Package: 16,404 Ratings: UL Style 3557 Conductor Strand: 19/27 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.082" (2.08mm) Jacket Color: Green Jacket (Insulation) Thickness: 0.006" (0.15mm) Temperature Range - Operating: 200°C Alternative Parts (Cross-Reference): FLHTC0311-14-5563107 -000; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: 563107-000 Base Product Number: FLHTC0311
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Single Conductor Cables (Hook-Up Wire)
1039627-FLHTC0311-14-5
Cables, Wires - Single Conductor Cables (Hook-Up Wire) 1039627-FLHTC0311-14-5
Win Source Part Number: 1039627-FLHTC0311-14 -5 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: FlexLite HT Features: High Temperature Package: Bulk Wire Gauge: 14 AWG Cable Type: Hook-Up Voltage: 600V Standard Package: 16,404 Ratings: UL Style 3557 Conductor Strand: 19/27 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.082" (2.08mm) Jacket Color: Green Jacket (Insulation) Thickness: 0.006" (0.15mm) Temperature Range - Operating: 200°C Alternative Parts (Cross-Reference): FLHTC0311-14-5563107 -000; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: 563107-000 Base Product Number: FLHTC0311

Win Source Part Number: 1039627-FLHTC0311-14-5
Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Series: FlexLite HT
Features: High Temperature
Package: Bulk
Wire Gauge: 14 AWG
Cable Type: Hook-Up
Voltage: 600V
Standard Package: 16,404
Ratings: UL Style 3557
Conductor Strand: 19/27
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated
Jacket (Insulation) Diameter: 0.082" (2.08mm)
Jacket Color: Green
Jacket (Insulation) Thickness: 0.006" (0.15mm)
Temperature Range - Operating: 200°C
Alternative Parts (Cross-Reference): FLHTC0311-14-5563107-000;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 563107-000
Base Product Number: FLHTC0311

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1039627-FLHTC0311-14-5
Product Name Cables, Wires - Single Conductor Cables (Hook-Up Wire)
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 4i Cable Assemblies - SFF-8643 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details
Type-C To Type-C 90° Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Gender Male-Male
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details