TE Connectivity Hook Up Wire FLHTC0311-1.00-0

Description
TE Connectivity FLHTC0311-1.00-0
Request a Quote
Description
TE Connectivity FLHTC0311-1.00-0
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2532054 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2532054
Hook Up Wire 2532054
TE Connectivity FLHTC0311-1.00-0

TE Connectivity FLHTC0311-1.00-0

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 2532054
Product Name Hook Up Wire
Nominal Diameter 0.0638 inch (1.62 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 129796-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated High Strength Copper Alloy
View Details
2 suppliers
20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details
Miniature Electrode Wire - AS 826-24 - Cooner Wire Company
Specs
Nominal Diameter 0.0251 inch (0.6375 mm)
Wire Conductor Pure Silver
North American 24 AWG
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 1000 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details