Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HOOKUP WIRES
TE CONNECTIVITY
FLHTC0311-0.50-9 -- HOOK UP WIRE
TE Connectivity
Hook Up Wire
FLHTC0311-0.50-9
Description
TE Connectivity FLHTC0311-0.50-9
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
TE Connectivity FLHTC0311-0.50-9
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2531950
Hook Up Wire
2531950
TE Connectivity FLHTC0311-0.50-9
TE Connectivity FLHTC0311-0.50-9
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Hookup Wires
Product Number
2531950
Product Name
Hook Up Wire
Nominal Diameter
0.0500 inch (1.27 mm)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Hook Up Wire
139111
Specs
Approvals
Cenelec certified, harmonised certified, iec rated
Nominal Diameter
0.1102 inch (2.8 mm)
North American
0 AWG
View Details
TE Connectivity
153421-000
View Details
Cooner Wire Company
Miniature Electrode Wire
AS 766-30
Specs
Nominal Diameter
0.0131 inch (0.3327 mm)
Wire Insulation
Teflon
Wire Conductor
Pure Soft Silver
View Details
E-Z-HOOK, a division of Tektest, Inc.
24 AWG, Teflon Insulated, Wire Spool
9527
Specs
Rated Voltage
600 volts
Nominal Diameter
0.0440 inch (1.12 mm)
Rated Temperature
200 C (392 F)
View Details