TE Connectivity Hook Up Wire FLHTC0311-0.35-9

Description
TE Connectivity FLHTC0311-0.35-9
Request a Quote
Description
TE Connectivity FLHTC0311-0.35-9
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2531893 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2531893
Hook Up Wire 2531893
TE Connectivity FLHTC0311-0.35-9

TE Connectivity FLHTC0311-0.35-9

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 2531893
Product Name Hook Up Wire
Nominal Diameter 0.0457 inch (1.16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

28 AWG, PVC Insulated, Wire Spool - 9501 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0470 inch (1.19 mm)
Rated Temperature 105 C (221 F)
View Details
Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0780 inch (1.98 mm)
View Details
Hook Up Wire - 1225889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1614 inch (4.1 mm)
Wire Conductor Copper
International 3 mm² (0.0047 in²)
View Details
Miniature Electrode Wire - AS 826-34 - Cooner Wire Company
Specs
Nominal Diameter 0.0063 inch (0.1600 mm)
Wire Conductor Pure Silver
North American 34 AWG
View Details