TE Connectivity Hook Up Wire FLHTC0311-0.35-4

Description
TE Connectivity FLHTC0311-0.35-4
Request a Quote
Description
TE Connectivity FLHTC0311-0.35-4
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2531900 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2531900
Hook Up Wire 2531900
TE Connectivity FLHTC0311-0.35-4

TE Connectivity FLHTC0311-0.35-4

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 2531900
Product Name Hook Up Wire
Nominal Diameter 0.0457 inch (1.16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, Rubber Insulated, Wire Spool - 9507 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 90 C (194 F)
View Details
Hook Up Wire - 1805938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Stranded Hookup Wire - CW5052-24 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0450 inch (1.14 mm)
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details
Hook Up Wire - 101843-001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Nickel-Coated Copper
View Details