TE Connectivity Wire, Hook Up, 600V, Red; Jacket Material Raychem Te Connectivity FLDWC0311-1.50-2

Description
WIRE, HOOK UP, 600V, RED; Jacket Material:PVF2; Jacket Color:Red; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:19 x 0.32mm; Voltage Rating:600VRoHS Compliant: Yes
Description
WIRE, HOOK UP, 600V, RED; Jacket Material:PVF2; Jacket Color:Red; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:19 x 0.32mm; Voltage Rating:600VRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire, Hook Up, 600V, Red; Jacket Material Raychem Te Connectivity - 63R1320 - Newark, An Avnet Company
Chicago, IL, United States
Wire, Hook Up, 600V, Red; Jacket Material Raychem Te Connectivity
63R1320
Wire, Hook Up, 600V, Red; Jacket Material Raychem Te Connectivity 63R1320
WIRE, HOOK UP, 600V, RED; Jacket Material:PVF2; Jacket Color:Red; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:19 x 0.32mm; Voltage Rating:600VRoHS Compliant: Yes

WIRE, HOOK UP, 600V, RED; Jacket Material:PVF2; Jacket Color:Red; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:19 x 0.32mm; Voltage Rating:600VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 63R1320
Product Name Wire, Hook Up, 600V, Red; Jacket Material Raychem Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W01-200 - bisco industries
Specs
Cable Length 6.56 ft (20 dm)
View Details
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
H05 V-K PVC Single Fine Wire - 86023020 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details