TE Connectivity Wire, Green, 1Mm, 100M; Jacket Material Raychem Te Connectivity FLDWC0311-1.00-5

Description
WIRE, GREEN, 1MM, 100M; Jacket Material:PVDF; Jacket Colour:Green; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:19 x 0.25mm; Voltage Rating:600V; RoHS Compliant: Yes
Datasheet
Description
WIRE, GREEN, 1MM, 100M; Jacket Material:PVDF; Jacket Colour:Green; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:19 x 0.25mm; Voltage Rating:600V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire, Green, 1Mm, 100M; Jacket Material Raychem Te Connectivity - 31Y1458 - Newark, An Avnet Company
Chicago, IL, United States
Wire, Green, 1Mm, 100M; Jacket Material Raychem Te Connectivity
31Y1458
Wire, Green, 1Mm, 100M; Jacket Material Raychem Te Connectivity 31Y1458
WIRE, GREEN, 1MM, 100M; Jacket Material:PVDF; Jacket Colour:Green; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:19 x 0.25mm; Voltage Rating:600V; RoHS Compliant: Yes

WIRE, GREEN, 1MM, 100M; Jacket Material:PVDF; Jacket Colour:Green; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:19 x 0.25mm; Voltage Rating:600V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 31Y1458
Product Name Wire, Green, 1Mm, 100M; Jacket Material Raychem Te Connectivity
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Harnessed Helix Cables -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 1.64 ft (5 dm)
Connector Type Sub-D connector
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NTV-V - kTB Solutions
Specs
Application RF
Connector Type 1.85mm
View Details