TE Connectivity Loadbreak Connections FG1283-000

Description
Body Features Compatible Conductor Material : Aluminium, Copper Insulation Material : Polymeric Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 53.4 - 67.2 Compatible Conductor Diameter Range : 16.2 - 23 MM  [.63 - .9 INCH ] Compatible Conductor Range (AWGKC) : 1/0, 2/0 Compatible Insulation Diameter Range : 16.2 - 23 MM  [.63 - .9 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 15 Operation/Applicatio n Load Break Connection Product Type : Loadbreak Elbow Product Availability Product Availability : Americas Product Type Features Bushing Type : 200A Installation Technology : Cold Applied Power Systems Connector Type : Compression
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Aluminium, Copper Insulation Material : Polymeric Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 53.4 - 67.2 Compatible Conductor Diameter Range : 16.2 - 23 MM  [.63 - .9 INCH ] Compatible Conductor Range (AWGKC) : 1/0, 2/0 Compatible Insulation Diameter Range : 16.2 - 23 MM  [.63 - .9 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 15 Operation/Applicatio n Load Break Connection Product Type : Loadbreak Elbow Product Availability Product Availability : Americas Product Type Features Bushing Type : 200A Installation Technology : Cold Applied Power Systems Connector Type : Compression
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loadbreak Connections - FG1283-000 - TE Connectivity
Berwyn, PA, United States
Loadbreak Connections
FG1283-000
Loadbreak Connections FG1283-000
Body Features Compatible Conductor Material : Aluminium, Copper Insulation Material : Polymeric Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 53.4 - 67.2 Compatible Conductor Diameter Range : 16.2 - 23 MM  [.63 - .9 INCH ] Compatible Conductor Range (AWGKC) : 1/0, 2/0 Compatible Insulation Diameter Range : 16.2 - 23 MM  [.63 - .9 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 15 Operation/Applicatio n Load Break Connection Product Type : Loadbreak Elbow Product Availability Product Availability : Americas Product Type Features Bushing Type : 200A Installation Technology : Cold Applied Power Systems Connector Type : Compression

Body Features


  • Compatible Conductor Material : Aluminium, Copper
  • Insulation Material : Polymeric

Dimensions


  • Compatible Conductor Cross-Section Range (MMSQ) : 53.4 - 67.2
  • Compatible Conductor Diameter Range : 16.2 - 23 MM  [.63 - .9 INCH ]
  • Compatible Conductor Range (AWGKC) : 1/0, 2/0
  • Compatible Insulation Diameter Range : 16.2 - 23 MM  [.63 - .9 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 15

Operation/Application


  • Load Break Connection Product Type : Loadbreak Elbow

Product Availability


  • Product Availability : Americas

Product Type Features


  • Bushing Type : 200A
  • Installation Technology : Cold Applied
  • Power Systems Connector Type : Compression
Buy Now Datasheet
Rsss-5255-R Screenedelbo Energydivision - Te Connectivity - 45AJ3941 - Newark, An Avnet Company
Chicago, IL, United States
Rsss-5255-R Screenedelbo Energydivision - Te Connectivity
45AJ3941
Rsss-5255-R Screenedelbo Energydivision - Te Connectivity 45AJ3941
RSSS-5255-R SCREENEDELBO

RSSS-5255-R SCREENEDELBO

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FG1283-000 45AJ3941
Product Name Loadbreak Connections Rsss-5255-R Screenedelbo Energydivision - Te Connectivity
Mounting Cold Applied
Unlock Full Specs
to access all available technical data

Similar Products