TE Connectivity Loadbreak Connections FG1282-000

Description
Body Features Compatible Conductor Material : Copper, Aluminium Insulation Material : Polymeric Dimensions Compatible Conductor Diameter Range : 16.2 - 23 MM  [.63 - .9 INCH ] Compatible Insulation Diameter Range : 16.2 - 23 MM  [.63 - .9 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 15 Operation/Applicatio n Load Break Connection Product Type : Loadbreak Elbow Product Availability Product Availability : Americas Product Type Features Bushing Type : 200A Installation Technology : Cold Applied Power Systems Connector Type : Compression
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper, Aluminium Insulation Material : Polymeric Dimensions Compatible Conductor Diameter Range : 16.2 - 23 MM  [.63 - .9 INCH ] Compatible Insulation Diameter Range : 16.2 - 23 MM  [.63 - .9 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 15 Operation/Applicatio n Load Break Connection Product Type : Loadbreak Elbow Product Availability Product Availability : Americas Product Type Features Bushing Type : 200A Installation Technology : Cold Applied Power Systems Connector Type : Compression
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loadbreak Connections - FG1282-000 - TE Connectivity
Berwyn, PA, United States
Loadbreak Connections
FG1282-000
Loadbreak Connections FG1282-000
Body Features Compatible Conductor Material : Copper, Aluminium Insulation Material : Polymeric Dimensions Compatible Conductor Diameter Range : 16.2 - 23 MM  [.63 - .9 INCH ] Compatible Insulation Diameter Range : 16.2 - 23 MM  [.63 - .9 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 15 Operation/Applicatio n Load Break Connection Product Type : Loadbreak Elbow Product Availability Product Availability : Americas Product Type Features Bushing Type : 200A Installation Technology : Cold Applied Power Systems Connector Type : Compression

Body Features


  • Compatible Conductor Material : Copper, Aluminium
  • Insulation Material : Polymeric

Dimensions


  • Compatible Conductor Diameter Range : 16.2 - 23 MM  [.63 - .9 INCH ]
  • Compatible Insulation Diameter Range : 16.2 - 23 MM  [.63 - .9 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 15

Operation/Application


  • Load Break Connection Product Type : Loadbreak Elbow

Product Availability


  • Product Availability : Americas

Product Type Features


  • Bushing Type : 200A
  • Installation Technology : Cold Applied
  • Power Systems Connector Type : Compression
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number FG1282-000
Product Name Loadbreak Connections
Mounting Cold Applied
Unlock Full Specs
to access all available technical data

Similar Products