TE Connectivity Float Switch, Extended, Vert..; Operating Pressure Max Te Connectivity Sensors FEVS722-51

Description
FLOAT SWITCH, EXTENDED, VERT..; Operating Pressure Max:-; Sensor Body Material:Brass; Output Current:300mA; Product Range:-; Body Material:Brass; Contact Configuration:SPST-1 NO / 1NC; Contact Current @ Contact Voltage AC Max:0.5A; RoHS Compliant: Yes
Description
FLOAT SWITCH, EXTENDED, VERT..; Operating Pressure Max:-; Sensor Body Material:Brass; Output Current:300mA; Product Range:-; Body Material:Brass; Contact Configuration:SPST-1 NO / 1NC; Contact Current @ Contact Voltage AC Max:0.5A; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Float Switch, Extended, Vert..; Operating Pressure Max Te Connectivity Sensors - 94M7289 - Newark, An Avnet Company
Chicago, IL, United States
Float Switch, Extended, Vert..; Operating Pressure Max Te Connectivity Sensors
94M7289
Float Switch, Extended, Vert..; Operating Pressure Max Te Connectivity Sensors 94M7289
FLOAT SWITCH, EXTENDED, VERT..; Operating Pressure Max:-; Sensor Body Material:Brass; Output Current:300mA; Product Range:-; Body Material:Brass; Contact Configuration:SPST-1 NO / 1NC; Contact Current @ Contact Voltage AC Max:0.5A; RoHS Compliant: Yes

FLOAT SWITCH, EXTENDED, VERT..; Operating Pressure Max:-; Sensor Body Material:Brass; Output Current:300mA; Product Range:-; Body Material:Brass; Contact Configuration:SPST-1NO / 1NC; Contact Current @ Contact Voltage AC Max:0.5A; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Level Sensors
Product Number 94M7289
Product Name Float Switch, Extended, Vert..; Operating Pressure Max Te Connectivity Sensors
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details
Level Sensors - 7681980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Classification Sensor Only
Meter Technology Type Other (Such as tilt etc.)
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details
Horizontal Float Valve – Side Mounting - OKC-2250-2 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details