Circular Connector Bayonet Coupling Plug 10 Position Socket Contact Cable Mount Crimp Product overview: FDBA56-12-10SY-K from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2005-FDBA56-12-10SY-
Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 991395-FDBA56-12-10S
Number of Positions: 10
Operating Supply Voltage: 115 V
Categories: Circular Connectors
Alternative Parts (Cross-Reference): FDBA56-12-10SY-KFDBA
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 2005-FDBA56-12-10SY-K | 991395-FDBA56-12-10SY-K |
| Product Name | Electronic Connector | Circular Connectors - FDBA56-12-10SY-K |
| Connector Type | Circular / Cylindrical Connectors |