RF Receiver, Relay 315MHz ASK, OOK Receiver, Latched Output 1.2kbps
| DigiKey | |
|---|---|
| Product Category | RF Modules |
| Product Number | FCTN-RLY4-315-2-ND |
| Product Name | RF Receiver, Transmitter, and Transceiver Finished Units |
| Device Type | Receiver; Rec-Trans |
| Applications | General Remote Control, Garage Opener, RKE |
| RF Modulation | On-Off Keyed; Amplitude Shift Key |
| Operating Frequency | 315 MHz |