TE Connectivity Chip Resistor - Surface Mount FCR2010J27R

Description
27 Ohms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Flame Proof, Fusible, Safety Thin Film
Request a Quote Datasheet
Description
27 Ohms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Flame Proof, Fusible, Safety Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - FCR2010J27R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
FCR2010J27R-ND
Chip Resistor - Surface Mount FCR2010J27R-ND
27 Ohms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Flame Proof, Fusible, Safety Thin Film

27 Ohms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Flame Proof, Fusible, Safety Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number FCR2010J27R-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2010; 2010
Resistance Range 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details