TE Connectivity Chip Resistor - Surface Mount FCR1206J10R

Description
10 Ohms ±5% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Flame Proof, Fusible, Safety Thin Film
Request a Quote Datasheet
Description
10 Ohms ±5% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Flame Proof, Fusible, Safety Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A106041TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106041TR-ND
Chip Resistor - Surface Mount A106041TR-ND
10 Ohms ±5% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Flame Proof, Fusible, Safety Thin Film

10 Ohms ±5% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Flame Proof, Fusible, Safety Thin Film

Buy Now Datasheet
Resistor, Thin Film, 10 Ohm, 125Mw, 5%; Resistance Neohm Te Connectivity - 51R8626 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 10 Ohm, 125Mw, 5%; Resistance Neohm Te Connectivity
51R8626
Resistor, Thin Film, 10 Ohm, 125Mw, 5%; Resistance Neohm Te Connectivity 51R8626
RESISTOR, THIN FILM, 10 OHM, 125mW, 5%; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case Style:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Fusible; Product Range:FCR Series RoHS Compliant: Yes

RESISTOR, THIN FILM, 10 OHM, 125mW, 5%; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case Style:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Fusible; Product Range:FCR Series RoHS Compliant: Yes

Supplier's Site
Res, 10R, 5%, 0.125W, 1206, Thin Film; Resistor Case Style Neohm Te Connectivity - 12AC1293 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 5%, 0.125W, 1206, Thin Film; Resistor Case Style Neohm Te Connectivity
12AC1293
Res, 10R, 5%, 0.125W, 1206, Thin Film; Resistor Case Style Neohm Te Connectivity 12AC1293
RES, 10R, 5%, 0.125W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:10ohm; Product Range:FCR Series; Voltage Rating:-; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 10R, 5%, 0.125W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:10ohm; Product Range:FCR Series; Voltage Rating:-; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thin Film, Fcr Series, 10 Ohm, 125 Mw, 5%, 1206 [3216 Metric] Rohs Compliant Neohm Te Connectivity - 61M6172 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Fcr Series, 10 Ohm, 125 Mw, 5%, 1206 [3216 Metric] Rohs Compliant Neohm Te Connectivity
61M6172
Surface Mount Chip Resistor, Thin Film, Fcr Series, 10 Ohm, 125 Mw, 5%, 1206 [3216 Metric] Rohs Compliant Neohm Te Connectivity 61M6172
Surface Mount Chip Resistor, Thin Film, FCR Series, 10 ohm, 125 mW, 5%, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, FCR Series, 10 ohm, 125 mW, 5%, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A106041TR-ND 51R8626 12AC1293 61M6172
Product Name Chip Resistor - Surface Mount Resistor, Thin Film, 10 Ohm, 125Mw, 5%; Resistance Neohm Te Connectivity Res, 10R, 5%, 0.125W, 1206, Thin Film; Resistor Case Style Neohm Te Connectivity Surface Mount Chip Resistor, Thin Film, Fcr Series, 10 Ohm, 125 Mw, 5%, 1206 [3216 Metric] Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Fusible Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206 Surface Mount Technology (SMT / SMD); 1206
Resistance Range 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers