TE Connectivity Power Relays, Over 2 Amps FCC-325-CW9

Description
FCC-325-CW9=3PST W/AUX, 25 AMP R
Request a Quote Datasheet
Description
FCC-325-CW9=3PST W/AUX, 25 AMP R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 41-FCC-325-CW9-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
41-FCC-325-CW9-ND
Power Relays, Over 2 Amps 41-FCC-325-CW9-ND
FCC-325-CW9=3PST W/AUX, 25 AMP R

FCC-325-CW9=3PST W/AUX, 25 AMP R

Buy Now Datasheet
Power Relay, 3Pst-No-Dm, 115Vac/25A/panl; Contact Configuration Cii Te Connectivity - 40AJ6061 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 3Pst-No-Dm, 115Vac/25A/panl; Contact Configuration Cii Te Connectivity
40AJ6061
Power Relay, 3Pst-No-Dm, 115Vac/25A/panl; Contact Configuration Cii Te Connectivity 40AJ6061
POWER RELAY, 3PST-NO-DM, 115VAC/25A/PANL; Contact Configuration:3PST-N O-DM; Coil Voltage:115VAC; Contact Current:25A; Product Range:FC-325 Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:115V RoHS Compliant: No

POWER RELAY, 3PST-NO-DM, 115VAC/25A/PANL; Contact Configuration:3PST-NO-DM; Coil Voltage:115VAC; Contact Current:25A; Product Range:FC-325 Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:115V RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays
Product Number 41-FCC-325-CW9-ND 40AJ6061
Product Name Power Relays, Over 2 Amps Power Relay, 3Pst-No-Dm, 115Vac/25A/panl; Contact Configuration Cii Te Connectivity
Relay Type General
Mounting Chassis Mount Panel; Panel Mount
Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Power Relays, Over 2 Amps - G5LE-1-36DC5-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
3 suppliers
Force Guided Relays - 2861779 - RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
DC Power 8 watts
View Details
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details