TE Connectivity Power Relays, Over 2 Amps FCC-325-CW3

Description
General Purpose Relay 3PST-NO (DM) (3 Form X) 28VDC Coil Chassis Mount
Request a Quote Datasheet
Description
General Purpose Relay 3PST-NO (DM) (3 Form X) 28VDC Coil Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 844-FCC-325-CW3-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
844-FCC-325-CW3-ND
Power Relays, Over 2 Amps 844-FCC-325-CW3-ND
General Purpose Relay 3PST-NO (DM) (3 Form X) 28VDC Coil Chassis Mount

General Purpose Relay 3PST-NO (DM) (3 Form X) 28VDC Coil Chassis Mount

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
FCC-325-CW3
Relays - Power Relays, Over 2 Amps FCC-325-CW3
RELAY GEN PURPOSE 3PST 25A 28V

RELAY GEN PURPOSE 3PST 25A 28V

Supplier's Site
Power Relay, 3Pst-No-Dm, 28Vdc, 25A/panl; Contact Configuration Cii Te Connectivity - 40AJ6058 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 3Pst-No-Dm, 28Vdc, 25A/panl; Contact Configuration Cii Te Connectivity
40AJ6058
Power Relay, 3Pst-No-Dm, 28Vdc, 25A/panl; Contact Configuration Cii Te Connectivity 40AJ6058
POWER RELAY, 3PST-NO-DM, 28VDC, 25A/PANL; Contact Configuration:3PST-N O-DM; Coil Voltage:28VDC; Contact Current:25A; Product Range:FC-325 Series; Relay Mounting:Panel Mount; Coil Type:DC; Contact Voltage VAC:115V RoHS Compliant: No

POWER RELAY, 3PST-NO-DM, 28VDC, 25A/PANL; Contact Configuration:3PST-NO-DM; Coil Voltage:28VDC; Contact Current:25A; Product Range:FC-325 Series; Relay Mounting:Panel Mount; Coil Type:DC; Contact Voltage VAC:115V RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 844-FCC-325-CW3-ND FCC-325-CW3 40AJ6058
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Power Relay, 3Pst-No-Dm, 28Vdc, 25A/panl; Contact Configuration Cii Te Connectivity
Relay Type General
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Throw Single Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data