TE Connectivity Through Hole Resistors FCB4R47J

Description
470 mOhms ±5% 4W Through Hole Resistor Radial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
470 mOhms ±5% 4W Through Hole Resistor Radial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - FCB4R47J-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
FCB4R47J-ND
Through Hole Resistors FCB4R47J-ND
470 mOhms ±5% 4W Through Hole Resistor Radial Flame Retardant Coating, Safety Wirewound

470 mOhms ±5% 4W Through Hole Resistor Radial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor Wirewound, 0.47 Ohm, 4W, 5%; Resistance Cgs Te Connectivity - 16R4779 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 0.47 Ohm, 4W, 5%; Resistance Cgs Te Connectivity
16R4779
Resistor Wirewound, 0.47 Ohm, 4W, 5%; Resistance Cgs Te Connectivity 16R4779
RESISTOR WIREWOUND, 0.47 OHM, 4W, 5%; Resistance:0.47ohm; Product Range:FC Series; Power Rating:4W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:1.4V; Resistor Technology:Wirewound ; Product Width:-RoHS Compliant: Yes

RESISTOR WIREWOUND, 0.47 OHM, 4W, 5%; Resistance:0.47ohm; Product Range:FC Series; Power Rating:4W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:1.4V; Resistor Technology:Wirewound; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet
Through Hole Wirewound Resistor, Fc Series, 0.47 Ohm, 4 W, 5%, 1.4 V, Radial Leaded Rohs Compliant Cgs Te Connectivity - 25M9373 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Fc Series, 0.47 Ohm, 4 W, 5%, 1.4 V, Radial Leaded Rohs Compliant Cgs Te Connectivity
25M9373
Through Hole Wirewound Resistor, Fc Series, 0.47 Ohm, 4 W, 5%, 1.4 V, Radial Leaded Rohs Compliant Cgs Te Connectivity 25M9373
Through Hole Wirewound Resistor, FC Series, 0.47 ohm, 4 W, - 5%, 1.4 V, Radial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, FC Series, 0.47 ohm, 4 W, - 5%, 1.4 V, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number FCB4R47J-ND 16R4779 25M9373
Product Name Through Hole Resistors Resistor Wirewound, 0.47 Ohm, 4W, 5%; Resistance Cgs Te Connectivity Through Hole Wirewound Resistor, Fc Series, 0.47 Ohm, 4 W, 5%, 1.4 V, Radial Leaded Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial Radial Leaded ThroughHole; Radial Leads
Resistance Range 0.4700 ohms 0.4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details