330 mOhms ±5% 4W Through Hole Resistor Radial Flame Retardant Coating, Safety Wirewound
0.33ohm 4W Wirewound Resistor, Radial, 5% Tol Product overview: FCB4R33J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.33ohm, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-FCB4R33J can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | FCB4R33J-ND | 53-FCB4R33J |
| Product Name | Through Hole Resistors | 0.33ohm 4W Resistor |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | WIRE WOUND |
| Mounting / Packaging | Radial | |
| Resistance Range | 0.3300 ohms | 0.3300 ohms |