TE Connectivity Through Hole Resistors FCB46R8J

Description
6.8 Ohms ±5% 4W Through Hole Resistor Radial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
6.8 Ohms ±5% 4W Through Hole Resistor Radial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - FCB46R8J-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
FCB46R8J-ND
Through Hole Resistors FCB46R8J-ND
6.8 Ohms ±5% 4W Through Hole Resistor Radial Flame Retardant Coating, Safety Wirewound

6.8 Ohms ±5% 4W Through Hole Resistor Radial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Through Hole Wirewound Resistor, Fc Series, 6.8 Ohm, 4 W, 5%, 5.2 V, Tubular Cgs Te Connectivity - 16R4822 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Fc Series, 6.8 Ohm, 4 W, 5%, 5.2 V, Tubular Cgs Te Connectivity
16R4822
Through Hole Wirewound Resistor, Fc Series, 6.8 Ohm, 4 W, 5%, 5.2 V, Tubular Cgs Te Connectivity 16R4822
Through Hole Wirewound Resistor, FC Series, 6.8 ohm, 4 W, - 5%, 5.2 V, Tubular

Through Hole Wirewound Resistor, FC Series, 6.8 ohm, 4 W, - 5%, 5.2 V, Tubular

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number FCB46R8J-ND 16R4822
Product Name Through Hole Resistors Through Hole Wirewound Resistor, Fc Series, 6.8 Ohm, 4 W, 5%, 5.2 V, Tubular Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 6.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details