TE Connectivity Through Hole Resistors FCB46K8J

Description
6.8 kOhms ±5% 4W Through Hole Resistor Radial Flame Retardant Coating, Safety Wirewound
Request a Quote
Description
6.8 kOhms ±5% 4W Through Hole Resistor Radial Flame Retardant Coating, Safety Wirewound
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Through Hole Wirewound Resistor, FC Series, with a resistance value of 6.8 kOhm and a power rating of 4 W, is designed for applications requiring reliable performance in various electronic devices. It features a resistance tolerance of ±5% and a maximum continuous operating voltage of 164.9 V. The resistor is constructed with a wirewound design on a glass fiber core, providing durability and stability. It is coated with a resilient silicone cement that offers humidity and flame resistance, making it suitable for use in monitors, power supplies, and consumer electronics. The FC Series is known for its proven reliability and is available in a compact tubular form factor.

Datasheet Summary
Powered by GS/AI

The Through Hole Wirewound Resistor, FC Series, with a resistance value of 6.8 kOhm and a power rating of 4 W, is designed for applications requiring reliable performance in various electronic devices. It features a resistance tolerance of ±5% and a maximum continuous operating voltage of 164.9 V. The resistor is constructed with a wirewound design on a glass fiber core, providing durability and stability. It is coated with a resilient silicone cement that offers humidity and flame resistance, making it suitable for use in monitors, power supplies, and consumer electronics. The FC Series is known for its proven reliability and is available in a compact tubular form factor.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - FCB46K8J-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
FCB46K8J-ND
Through Hole Resistors FCB46K8J-ND
6.8 kOhms ±5% 4W Through Hole Resistor Radial Flame Retardant Coating, Safety Wirewound

6.8 kOhms ±5% 4W Through Hole Resistor Radial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Through Hole Wirewound Resistor, Fc Series, 6.8 Kohm, 4 W, 5%, 164.9 V, Tubular Cgs Te Connectivity - 16R4821 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Fc Series, 6.8 Kohm, 4 W, 5%, 164.9 V, Tubular Cgs Te Connectivity
16R4821
Through Hole Wirewound Resistor, Fc Series, 6.8 Kohm, 4 W, 5%, 164.9 V, Tubular Cgs Te Connectivity 16R4821
Through Hole Wirewound Resistor, FC Series, 6.8 kohm, 4 W, - 5%, 164.9 V, Tubular

Through Hole Wirewound Resistor, FC Series, 6.8 kohm, 4 W, - 5%, 164.9 V, Tubular

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number FCB46K8J-ND 16R4821
Product Name Through Hole Resistors Through Hole Wirewound Resistor, Fc Series, 6.8 Kohm, 4 W, 5%, 164.9 V, Tubular Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details