TE Connectivity Through Hole Resistors FCB44R7J

Description
4.7 Ohms ±5% 4W Through Hole Resistor Radial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
4.7 Ohms ±5% 4W Through Hole Resistor Radial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - FCB44R7J-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
FCB44R7J-ND
Through Hole Resistors FCB44R7J-ND
4.7 Ohms ±5% 4W Through Hole Resistor Radial Flame Retardant Coating, Safety Wirewound

4.7 Ohms ±5% 4W Through Hole Resistor Radial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor, Wirewound, 4.7 Ohm, 4W, 5%; Resistance Cgs Te Connectivity - 16R4815 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 4.7 Ohm, 4W, 5%; Resistance Cgs Te Connectivity
16R4815
Resistor, Wirewound, 4.7 Ohm, 4W, 5%; Resistance Cgs Te Connectivity 16R4815
RESISTOR, WIREWOUND, 4.7 OHM, 4W, 5%; Resistance:4.7ohm; Product Range:FC Series; Power Rating:4W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:4.3V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

RESISTOR, WIREWOUND, 4.7 OHM, 4W, 5%; Resistance:4.7ohm; Product Range:FC Series; Power Rating:4W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:4.3V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number FCB44R7J-ND 16R4815
Product Name Through Hole Resistors Resistor, Wirewound, 4.7 Ohm, 4W, 5%; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial Radial Leaded
Resistance Range 4.7 ohms 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1615843 - RS Components, Ltd.
Specs
Technology / Construction Power shunt
Mounting / Packaging Planar
Temperature Coefficient 30 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C124J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers