TE Connectivity Through Hole Resistors FCB447RJ

Description
47 Ohms ±5% 4W Through Hole Resistor Radial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
47 Ohms ±5% 4W Through Hole Resistor Radial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - FCB447RJ-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
FCB447RJ-ND
Through Hole Resistors FCB447RJ-ND
47 Ohms ±5% 4W Through Hole Resistor Radial Flame Retardant Coating, Safety Wirewound

47 Ohms ±5% 4W Through Hole Resistor Radial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor, Wirewound, 47 Ohm, 4W, 5%; Resistance Cgs Te Connectivity - 16R4816 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 47 Ohm, 4W, 5%; Resistance Cgs Te Connectivity
16R4816
Resistor, Wirewound, 47 Ohm, 4W, 5%; Resistance Cgs Te Connectivity 16R4816
RESISTOR, WIREWOUND, 47 OHM, 4W, 5%; Resistance:47ohm; Product Range:FC Series; Power Rating:4W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:13.7V; Resistor Technology:Wirewound ; Qualification:- RoHS Compliant: Yes

RESISTOR, WIREWOUND, 47 OHM, 4W, 5%; Resistance:47ohm; Product Range:FC Series; Power Rating:4W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:13.7V; Resistor Technology:Wirewound; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Through Hole Wirewound Resistor, Fc Series, 47 Ohm, 4 W, 5%, 13.7 V, Radial Leaded Rohs Compliant Cgs Te Connectivity - 19M0606 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Fc Series, 47 Ohm, 4 W, 5%, 13.7 V, Radial Leaded Rohs Compliant Cgs Te Connectivity
19M0606
Through Hole Wirewound Resistor, Fc Series, 47 Ohm, 4 W, 5%, 13.7 V, Radial Leaded Rohs Compliant Cgs Te Connectivity 19M0606
Through Hole Wirewound Resistor, FC Series, 47 ohm, 4 W, - 5%, 13.7 V, Radial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, FC Series, 47 ohm, 4 W, - 5%, 13.7 V, Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number FCB447RJ-ND 16R4816 19M0606
Product Name Through Hole Resistors Resistor, Wirewound, 47 Ohm, 4W, 5%; Resistance Cgs Te Connectivity Through Hole Wirewound Resistor, Fc Series, 47 Ohm, 4 W, 5%, 13.7 V, Radial Leaded Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial Radial Leaded ThroughHole; Radial Leads
Resistance Range 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1445518 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details