TE Connectivity Through Hole Resistors FCB4470RJ

Description
470 Ohms ±5% 4W Through Hole Resistor Radial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
470 Ohms ±5% 4W Through Hole Resistor Radial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - FCB4470RJ-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
FCB4470RJ-ND
Through Hole Resistors FCB4470RJ-ND
470 Ohms ±5% 4W Through Hole Resistor Radial Flame Retardant Coating, Safety Wirewound

470 Ohms ±5% 4W Through Hole Resistor Radial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Through Hole Wirewound Resistor, Fc Series, 470 Ohm, 4 W, 5%, 43.4 V, Tubular Rohs Compliant Cgs Te Connectivity - 34M6096 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Fc Series, 470 Ohm, 4 W, 5%, 43.4 V, Tubular Rohs Compliant Cgs Te Connectivity
34M6096
Through Hole Wirewound Resistor, Fc Series, 470 Ohm, 4 W, 5%, 43.4 V, Tubular Rohs Compliant Cgs Te Connectivity 34M6096
Through Hole Wirewound Resistor, FC Series, 470 ohm, 4 W, - 5%, 43.4 V, Tubular RoHS Compliant: Yes

Through Hole Wirewound Resistor, FC Series, 470 ohm, 4 W, - 5%, 43.4 V, Tubular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number FCB4470RJ-ND 34M6096
Product Name Through Hole Resistors Through Hole Wirewound Resistor, Fc Series, 470 Ohm, 4 W, 5%, 43.4 V, Tubular Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details