330 Ohms ±5% 4W Through Hole Resistor Radial Flame Retardant Coating, Safety Wirewound
Win Source Part Number: 1047713-FCB4330RJ
Category: Resistors>Through Hole Resistors
Series: FC, CGS
Features: Flame Retardant Coating, Safety
Package: Bulk
Standard Package: 1,000
Tolerance: ±5%
Temperature Coefficient: ±20ppm/°C
Power (Watts): 4W
Composition: Wirewound
Number of Terminations: 2
Resistance: 330 Ohms
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 200°C
Dimension: 0.197" Dia x 0.953" L (5.00mm x 24.20mm)
Alternative Parts (Cross-Reference): ROX3SJ330R; WR506170A3300J5100; G24071933300J7B000; PR01000103300JA100; CFR25J330R; CF14JT330R1-1623714-
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 8533.21.0080
Mfr: TE Connectivity Passive Product
Other Names: 1-1623714-8-ND,1-162
Base Product Number: FCB4
330R 4W Wirewound Resistor, 5% Tol, Radial, 200°C Product overview: FCB4330RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-FCB4330RJ can be used for catalog matching and distributor lookup.
RESISTOR, WIREWOUND, 330 OHM, 4W, 5%; Resistance:330ohm; Product Range:FC Series; Power Rating:4W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:36.3V; Resistor Technology:Wirewound
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | FCB4330RJ-ND | 1047713-FCB4330RJ | 53-FCB4330RJ | 16R4809 |
| Product Name | Through Hole Resistors | Resistors - Through Hole Resistors | 4W Resistor | Resistor, Wirewound, 330 Ohm, 4W, 5%; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wirewound | WIRE WOUND | Wirewound |
| Mounting / Packaging | Radial | Radial Leaded | ||
| Resistance Range | 330 ohms | 330 ohms | 330 ohms | 330 ohms |