TE Connectivity Through Hole Resistors FCB42R2J

Description
2.2 Ohms ±5% 4W Through Hole Resistor Radial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
2.2 Ohms ±5% 4W Through Hole Resistor Radial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - FCB42R2J-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
FCB42R2J-ND
Through Hole Resistors FCB42R2J-ND
2.2 Ohms ±5% 4W Through Hole Resistor Radial Flame Retardant Coating, Safety Wirewound

2.2 Ohms ±5% 4W Through Hole Resistor Radial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 2.2 Ohm, 4W, 5%; Resistance Cgs Te Connectivity - 16R4797 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2.2 Ohm, 4W, 5%; Resistance Cgs Te Connectivity
16R4797
Wirewound Resistor, 2.2 Ohm, 4W, 5%; Resistance Cgs Te Connectivity 16R4797
WIREWOUND RESISTOR, 2.2 OHM, 4W, 5%; Resistance:2.2ohm; Product Range:FC Series; Power Rating:4W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:3V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 2.2 OHM, 4W, 5%; Resistance:2.2ohm; Product Range:FC Series; Power Rating:4W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:3V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number FCB42R2J-ND 16R4797
Product Name Through Hole Resistors Wirewound Resistor, 2.2 Ohm, 4W, 5%; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial Radial Leaded
Resistance Range 2.2 ohms 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers