TE Connectivity Through Hole Resistors FCB42K2J

Description
2.2 kOhms ±5% 4W Through Hole Resistor Radial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
2.2 kOhms ±5% 4W Through Hole Resistor Radial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - FCB42K2J-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
FCB42K2J-ND
Through Hole Resistors FCB42K2J-ND
2.2 kOhms ±5% 4W Through Hole Resistor Radial Flame Retardant Coating, Safety Wirewound

2.2 kOhms ±5% 4W Through Hole Resistor Radial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Through Hole Wirewound Resistor, Fc Series, 2.2 Kohm, 4 W, 5%, 93.8 V, Tubular Rohs Compliant Cgs Te Connectivity - 34M6093 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Fc Series, 2.2 Kohm, 4 W, 5%, 93.8 V, Tubular Rohs Compliant Cgs Te Connectivity
34M6093
Through Hole Wirewound Resistor, Fc Series, 2.2 Kohm, 4 W, 5%, 93.8 V, Tubular Rohs Compliant Cgs Te Connectivity 34M6093
Through Hole Wirewound Resistor, FC Series, 2.2 kohm, 4 W, - 5%, 93.8 V, Tubular RoHS Compliant: Yes

Through Hole Wirewound Resistor, FC Series, 2.2 kohm, 4 W, - 5%, 93.8 V, Tubular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number FCB42K2J-ND 34M6093
Product Name Through Hole Resistors Through Hole Wirewound Resistor, Fc Series, 2.2 Kohm, 4 W, 5%, 93.8 V, Tubular Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1617565 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details