TE Connectivity Wirewound Resistor, 22 Ohm, 4W, 5%; Resistance Cgs Te Connectivity FCB422RJ

Description
WIREWOUND RESISTOR, 22 OHM, 4W, 5%; Resistance:22ohm; Product Range:FC Series; Power Rating:4W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:9.4V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 22 OHM, 4W, 5%; Resistance:22ohm; Product Range:FC Series; Power Rating:4W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:9.4V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 22 Ohm, 4W, 5%; Resistance Cgs Te Connectivity - 34M6094 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 22 Ohm, 4W, 5%; Resistance Cgs Te Connectivity
34M6094
Wirewound Resistor, 22 Ohm, 4W, 5%; Resistance Cgs Te Connectivity 34M6094
WIREWOUND RESISTOR, 22 OHM, 4W, 5%; Resistance:22ohm; Product Range:FC Series; Power Rating:4W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:9.4V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 22 OHM, 4W, 5%; Resistance:22ohm; Product Range:FC Series; Power Rating:4W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:9.4V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 34M6094
Product Name Wirewound Resistor, 22 Ohm, 4W, 5%; Resistance Cgs Te Connectivity
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Radial Leaded
Resistance Range 22 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers