TE Connectivity Through Hole Resistors FCB4220RJ

Description
220 Ohms ±5% 4W Through Hole Resistor Radial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
220 Ohms ±5% 4W Through Hole Resistor Radial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A105626-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105626-ND
Through Hole Resistors A105626-ND
220 Ohms ±5% 4W Through Hole Resistor Radial Flame Retardant Coating, Safety Wirewound

220 Ohms ±5% 4W Through Hole Resistor Radial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 220 Ohm, 4W, 5%; Resistance Cgs Te Connectivity - 16R4800 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 220 Ohm, 4W, 5%; Resistance Cgs Te Connectivity
16R4800
Wirewound Resistor, 220 Ohm, 4W, 5%; Resistance Cgs Te Connectivity 16R4800
WIREWOUND RESISTOR, 220 OHM, 4W, 5%; Resistance:220ohm; Product Range:FC Series; Power Rating:4W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:29.7V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 220 OHM, 4W, 5%; Resistance:220ohm; Product Range:FC Series; Power Rating:4W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:29.7V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site
Through Hole Wirewound Resistor, Fc Series, 220 Ohm, 4 W, 5%, 29.7 V, Radial Leaded Rohs Compliant Cgs Te Connectivity - 25M9383 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Fc Series, 220 Ohm, 4 W, 5%, 29.7 V, Radial Leaded Rohs Compliant Cgs Te Connectivity
25M9383
Through Hole Wirewound Resistor, Fc Series, 220 Ohm, 4 W, 5%, 29.7 V, Radial Leaded Rohs Compliant Cgs Te Connectivity 25M9383
Through Hole Wirewound Resistor, FC Series, 220 ohm, 4 W, - 5%, 29.7 V, Radial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, FC Series, 220 ohm, 4 W, - 5%, 29.7 V, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A105626-ND 16R4800 25M9383
Product Name Through Hole Resistors Wirewound Resistor, 220 Ohm, 4W, 5%; Resistance Cgs Te Connectivity Through Hole Wirewound Resistor, Fc Series, 220 Ohm, 4 W, 5%, 29.7 V, Radial Leaded Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial Radial Leaded ThroughHole; Radial Leads
Resistance Range 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details