TE Connectivity Through Hole Resistors FCB41R0J

Description
1 Ohms ±5% 4W Through Hole Resistor Radial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
1 Ohms ±5% 4W Through Hole Resistor Radial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - FCB41R0J-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
FCB41R0J-ND
Through Hole Resistors FCB41R0J-ND
1 Ohms ±5% 4W Through Hole Resistor Radial Flame Retardant Coating, Safety Wirewound

1 Ohms ±5% 4W Through Hole Resistor Radial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - FCB41R0J - ODG (Origin Data Global)
Shenzhen, China
Through Hole Resistors
FCB41R0J
Through Hole Resistors FCB41R0J
RES 1 OHM 5% 4W RADIAL

RES 1 OHM 5% 4W RADIAL

Supplier's Site Datasheet
Through Hole Wirewound Resistor, Fc Series, 1 Ohm, 4 W, 5%, 2 V, Tubular Rohs Compliant Cgs Te Connectivity - 25M9377 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Fc Series, 1 Ohm, 4 W, 5%, 2 V, Tubular Rohs Compliant Cgs Te Connectivity
25M9377
Through Hole Wirewound Resistor, Fc Series, 1 Ohm, 4 W, 5%, 2 V, Tubular Rohs Compliant Cgs Te Connectivity 25M9377
Through Hole Wirewound Resistor, FC Series, 1 ohm, 4 W, - 5%, 2 V, Tubular RoHS Compliant: Yes

Through Hole Wirewound Resistor, FC Series, 1 ohm, 4 W, - 5%, 2 V, Tubular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number FCB41R0J-ND FCB41R0J 25M9377
Product Name Through Hole Resistors Through Hole Resistors Through Hole Wirewound Resistor, Fc Series, 1 Ohm, 4 W, 5%, 2 V, Tubular Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole; Radial Leads ThroughHole
Resistance Range 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers