TE Connectivity Through Hole Resistors FCB41K0J

Description
1 kOhms ±5% 4W Through Hole Resistor Radial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
1 kOhms ±5% 4W Through Hole Resistor Radial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A105518-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105518-ND
Through Hole Resistors A105518-ND
1 kOhms ±5% 4W Through Hole Resistor Radial Flame Retardant Coating, Safety Wirewound

1 kOhms ±5% 4W Through Hole Resistor Radial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - FCB41K0J - ODG (Origin Data Global)
Shenzhen, China
Through Hole Resistors
FCB41K0J
Through Hole Resistors FCB41K0J
RES 1K OHM 5% 4W RADIAL

RES 1K OHM 5% 4W RADIAL

Supplier's Site Datasheet
Through Hole Wirewound Resistor, Fc Series, 1 Kohm, 4 W, 5%, 63.3 V, Radial Leaded Rohs Compliant Cgs Te Connectivity - 25M9375 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Fc Series, 1 Kohm, 4 W, 5%, 63.3 V, Radial Leaded Rohs Compliant Cgs Te Connectivity
25M9375
Through Hole Wirewound Resistor, Fc Series, 1 Kohm, 4 W, 5%, 63.3 V, Radial Leaded Rohs Compliant Cgs Te Connectivity 25M9375
Through Hole Wirewound Resistor, FC Series, 1 kohm, 4 W, - 5%, 63.3 V, Radial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, FC Series, 1 kohm, 4 W, - 5%, 63.3 V, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number A105518-ND FCB41K0J 25M9375
Product Name Through Hole Resistors Through Hole Resistors Through Hole Wirewound Resistor, Fc Series, 1 Kohm, 4 W, 5%, 63.3 V, Radial Leaded Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole; Radial Leads ThroughHole; Radial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details