TE Connectivity Through Hole Resistors FCB415RJ

Description
15 Ohms ±5% 4W Through Hole Resistor Radial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
15 Ohms ±5% 4W Through Hole Resistor Radial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - FCB415RJ-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
FCB415RJ-ND
Through Hole Resistors FCB415RJ-ND
15 Ohms ±5% 4W Through Hole Resistor Radial Flame Retardant Coating, Safety Wirewound

15 Ohms ±5% 4W Through Hole Resistor Radial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Through Hole Wirewound Resistor, Fc Series, 15 Ohm, 4 W, 5%, Tubular Cgs Te Connectivity - 16R4792 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Fc Series, 15 Ohm, 4 W, 5%, Tubular Cgs Te Connectivity
16R4792
Through Hole Wirewound Resistor, Fc Series, 15 Ohm, 4 W, 5%, Tubular Cgs Te Connectivity 16R4792
Through Hole Wirewound Resistor, FC Series, 15 ohm, 4 W, - 5%, Tubular

Through Hole Wirewound Resistor, FC Series, 15 ohm, 4 W, - 5%, Tubular

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number FCB415RJ-ND 16R4792
Product Name Through Hole Resistors Through Hole Wirewound Resistor, Fc Series, 15 Ohm, 4 W, 5%, Tubular Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers