TE Connectivity Through Hole Resistors FCB410RJ

Description
10 Ohms ±5% 4W Through Hole Resistor Radial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
10 Ohms ±5% 4W Through Hole Resistor Radial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - FCB410RJ-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
FCB410RJ-ND
Through Hole Resistors FCB410RJ-ND
10 Ohms ±5% 4W Through Hole Resistor Radial Flame Retardant Coating, Safety Wirewound

10 Ohms ±5% 4W Through Hole Resistor Radial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Through Hole Wirewound Resistor, Fc Series, 10 Ohm, 4 W, 5%, 6.3 V, Radial Leaded Rohs Compliant Cgs Te Connectivity - 25M9379 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Fc Series, 10 Ohm, 4 W, 5%, 6.3 V, Radial Leaded Rohs Compliant Cgs Te Connectivity
25M9379
Through Hole Wirewound Resistor, Fc Series, 10 Ohm, 4 W, 5%, 6.3 V, Radial Leaded Rohs Compliant Cgs Te Connectivity 25M9379
Through Hole Wirewound Resistor, FC Series, 10 ohm, 4 W, - 5%, 6.3 V, Radial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, FC Series, 10 ohm, 4 W, - 5%, 6.3 V, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number FCB410RJ-ND 25M9379
Product Name Through Hole Resistors Through Hole Wirewound Resistor, Fc Series, 10 Ohm, 4 W, 5%, 6.3 V, Radial Leaded Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole; Radial Leads
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2-1623746-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details